Vishay Intertechnology, Inc. RES 21.5K OHM 0.15W 0.1% 1605 M55342K04B21B5RWS

Description
RES 21.5Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 21.5Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 0.15W 0.1% 1605 - M55342K04B21B5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 0.15W 0.1% 1605
M55342K04B21B5RWS
RES 21.5K OHM 0.15W 0.1% 1605 M55342K04B21B5RWS
RES 21.5Kohm 0.15W 0.1% 1605

RES 21.5Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B21B5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B21B5RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B21B5RWS-ND
21.5 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

21.5 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B21B5RWS 764-M55342K04B21B5RWS-ND
Product Name RES 21.5K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 21500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers