Vishay Intertechnology, Inc. RES 21.5K OHM 0.15W 0.1% 1605 M55342K04B21B5RTS

Description
RES 21.5Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 21.5Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 0.15W 0.1% 1605 - M55342K04B21B5RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 0.15W 0.1% 1605
M55342K04B21B5RTS
RES 21.5K OHM 0.15W 0.1% 1605 M55342K04B21B5RTS
RES 21.5Kohm 0.15W 0.1% 1605

RES 21.5Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B21B5RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B21B5RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K04B21B5RTSTR-ND
21.5 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

21.5 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B21B5RTS 764-M55342K04B21B5RTSTR-ND
Product Name RES 21.5K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 21500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details