Vishay Precision Group Rcwpm-5150 210K 1% K M55342K04B210Es Tsl Vishay M55342K04B210ESWL

Description
RCWPM-5150 210K 1% K M55342K04B210ES TSL
Description
RCWPM-5150 210K 1% K M55342K04B210ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 210K 1% K M55342K04B210Es Tsl Vishay - 20P6787 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 210K 1% K M55342K04B210Es Tsl Vishay
20P6787
Rcwpm-5150 210K 1% K M55342K04B210Es Tsl Vishay 20P6787
RCWPM-5150 210K 1% K M55342K04B210ES TSL

RCWPM-5150 210K 1% K M55342K04B210ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6787
Product Name Rcwpm-5150 210K 1% K M55342K04B210Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details