Vishay Precision Group Rcwpm-5150 1.1K 5% K M55342K04B1K10R Rsl Vishay M55342K04B1K10RUL

Description
RCWPM-5150 1.1K 5% K M55342K04B1K10R RSL
Description
RCWPM-5150 1.1K 5% K M55342K04B1K10R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 1.1K 5% K M55342K04B1K10R Rsl Vishay - 20P5862 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 1.1K 5% K M55342K04B1K10R Rsl Vishay
20P5862
Rcwpm-5150 1.1K 5% K M55342K04B1K10R Rsl Vishay 20P5862
RCWPM-5150 1.1K 5% K M55342K04B1K10R RSL

RCWPM-5150 1.1K 5% K M55342K04B1K10R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5862
Product Name Rcwpm-5150 1.1K 5% K M55342K04B1K10R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details