Vishay Precision Group Rcwpm-5150 1.3K 2% K M55342K04B1H30R Tsl Vishay M55342K04B1H30RWL

Description
RCWPM-5150 1.3K 2% K M55342K04B1H30R TSL
Description
RCWPM-5150 1.3K 2% K M55342K04B1H30R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 1.3K 2% K M55342K04B1H30R Tsl Vishay - 20P5841 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 1.3K 2% K M55342K04B1H30R Tsl Vishay
20P5841
Rcwpm-5150 1.3K 2% K M55342K04B1H30R Tsl Vishay 20P5841
RCWPM-5150 1.3K 2% K M55342K04B1H30R TSL

RCWPM-5150 1.3K 2% K M55342K04B1H30R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5841
Product Name Rcwpm-5150 1.3K 2% K M55342K04B1H30R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details