Vishay Precision Group Rcwpm-5150 1K 2% K M55342K04B1H00R Rsl Vishay M55342K04B1H00RUL

Description
RCWPM-5150 1K 2% K M55342K04B1H00R RSL
Description
RCWPM-5150 1K 2% K M55342K04B1H00R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 1K 2% K M55342K04B1H00R Rsl Vishay - 20P5830 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 1K 2% K M55342K04B1H00R Rsl Vishay
20P5830
Rcwpm-5150 1K 2% K M55342K04B1H00R Rsl Vishay 20P5830
RCWPM-5150 1K 2% K M55342K04B1H00R RSL

RCWPM-5150 1K 2% K M55342K04B1H00R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5830
Product Name Rcwpm-5150 1K 2% K M55342K04B1H00R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details