Vishay Precision Group Rcwpm-5150 1.1M 1% K M55342K04B1F10R Rsl Vishay M55342K04B1F10RUL

Description
RCWPM-5150 1.1M 1% K M55342K04B1F10R RSL
Description
RCWPM-5150 1.1M 1% K M55342K04B1F10R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 1.1M 1% K M55342K04B1F10R Rsl Vishay - 20P5818 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 1.1M 1% K M55342K04B1F10R Rsl Vishay
20P5818
Rcwpm-5150 1.1M 1% K M55342K04B1F10R Rsl Vishay 20P5818
RCWPM-5150 1.1M 1% K M55342K04B1F10R RSL

RCWPM-5150 1.1M 1% K M55342K04B1F10R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5818
Product Name Rcwpm-5150 1.1M 1% K M55342K04B1F10R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details