Res Thin Film 1505 1.96K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Bulk
M55342 100 ppm 04 Case Size 1.96 kOhm 0.01%
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K04B1E96RWA | 56C3104 |
| Product Name | Res Thin Film 1505 1.96K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Bulk | M55342 100 Ppm 04 Case Size 1.96 Kohm 0.01% Vishay |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 to 0.0100 +/- % |