Vishay Intertechnology, Inc. RES 1.78K OHM 0.15W 1% 1605 M55342K04B1E78RWSV

Description
RES 1.78Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 1.78Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 0.15W 1% 1605 - M55342K04B1E78RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 0.15W 1% 1605
M55342K04B1E78RWSV
RES 1.78K OHM 0.15W 1% 1605 M55342K04B1E78RWSV
RES 1.78Kohm 0.15W 1% 1605

RES 1.78Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B1E78RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B1E78RWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B1E78RWSV-ND
1.78 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.78 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B1E78RWSV 764-M55342K04B1E78RWSV-ND
Product Name RES 1.78K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details