Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K04B1E43RWSV

Description
1.43 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1.43 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K04B1E43RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B1E43RWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B1E43RWSV-ND
1.43 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.43 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 1.43K OHM 0.15W 1% 1605 - M55342K04B1E43RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 0.15W 1% 1605
M55342K04B1E43RWSV
RES 1.43K OHM 0.15W 1% 1605 M55342K04B1E43RWSV
RES 1.43Kohm 0.15W 1% 1605

RES 1.43Kohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K04B1E43RWSV-ND M55342K04B1E43RWSV
Product Name Chip Resistor - Surface Mount RES 1.43K OHM 0.15W 1% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details