Vishay Intertechnology, Inc. RES 1.96K OHM 0.15W 0.1% 1605 M55342K04B1B96RWS

Description
RES 1.96Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 1.96Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 0.15W 0.1% 1605 - M55342K04B1B96RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 0.15W 0.1% 1605
M55342K04B1B96RWS
RES 1.96K OHM 0.15W 0.1% 1605 M55342K04B1B96RWS
RES 1.96Kohm 0.15W 0.1% 1605

RES 1.96Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B1B96RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B1B96RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B1B96RWS-ND
1.96 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.96 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B1B96RWS 764-M55342K04B1B96RWS-ND
Product Name RES 1.96K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 1960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details