Vishay Intertechnology, Inc. RES 1.7K OHM 0.15W 0.1% 1605 M55342K04B1B70RWS

Description
RES 1.7Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 1.7Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.7K OHM 0.15W 0.1% 1605 - M55342K04B1B70RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.7K OHM 0.15W 0.1% 1605
M55342K04B1B70RWS
RES 1.7K OHM 0.15W 0.1% 1605 M55342K04B1B70RWS
RES 1.7Kohm 0.15W 0.1% 1605

RES 1.7Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B1B70RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B1B70RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B1B70RWS-ND
1.7 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.7 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B1B70RWS 764-M55342K04B1B70RWS-ND
Product Name RES 1.7K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 1700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers