Vishay Intertechnology, Inc. RES 1.43K OHM 0.15W 0.1% 1605 M55342K04B1B43RWS

Description
RES 1.43Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 1.43Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 0.15W 0.1% 1605 - M55342K04B1B43RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 0.15W 0.1% 1605
M55342K04B1B43RWS
RES 1.43K OHM 0.15W 0.1% 1605 M55342K04B1B43RWS
RES 1.43Kohm 0.15W 0.1% 1605

RES 1.43Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B1B43RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B1B43RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B1B43RWS-ND
1.43 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.43 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B1B43RWS 764-M55342K04B1B43RWS-ND
Product Name RES 1.43K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 1430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers