Vishay Precision Group Rcwpm-5150 191K 1% K M55342K04B191Er Tsl Vishay M55342K04B191ERWL

Description
RCWPM-5150 191K 1% K M55342K04B191ER TSL
Description
RCWPM-5150 191K 1% K M55342K04B191ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 191K 1% K M55342K04B191Er Tsl Vishay - 20P6549 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 191K 1% K M55342K04B191Er Tsl Vishay
20P6549
Rcwpm-5150 191K 1% K M55342K04B191Er Tsl Vishay 20P6549
RCWPM-5150 191K 1% K M55342K04B191ER TSL

RCWPM-5150 191K 1% K M55342K04B191ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6549
Product Name Rcwpm-5150 191K 1% K M55342K04B191Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details