Vishay Precision Group Rcwpm-5150 18K 5% K M55342K04B18K0P Tsl Vishay M55342K04B18K0PWL

Description
RCWPM-5150 18K 5% K M55342K04B18K0P TSL
Description
RCWPM-5150 18K 5% K M55342K04B18K0P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 18K 5% K M55342K04B18K0P Tsl Vishay - 20P6495 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 18K 5% K M55342K04B18K0P Tsl Vishay
20P6495
Rcwpm-5150 18K 5% K M55342K04B18K0P Tsl Vishay 20P6495
RCWPM-5150 18K 5% K M55342K04B18K0P TSL

RCWPM-5150 18K 5% K M55342K04B18K0P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6495
Product Name Rcwpm-5150 18K 5% K M55342K04B18K0P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details