Vishay Precision Group Res Thin Film 1505 180 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B180GRWB

Description
Res Thin Film 1505 180 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1505 180 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 180 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B180GRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 180 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B180GRWB
Res Thin Film 1505 180 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B180GRWB
Res Thin Film 1505 180 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 180 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,180Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay - 56C4091 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,180Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
56C4091
Resistor,thick Film,180Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay 56C4091
Resistor,Thick Film,180Ohms,40WV,2+ /-% Tol,100ppm-TC,1605-C ase,RM-MilStyle

Resistor,Thick Film,180Ohms,40WV,2+/-% Tol,100ppm-TC,1605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B180GRWB 56C4091
Product Name Res Thin Film 1505 180 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,180Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details