Vishay Precision Group Rcwpm-5150 178K 1% K M55342K04B178Es Rsl Vishay M55342K04B178ESUL

Description
RCWPM-5150 178K 1% K M55342K04B178ES RSL
Description
RCWPM-5150 178K 1% K M55342K04B178ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 178K 1% K M55342K04B178Es Rsl Vishay - 20P6468 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 178K 1% K M55342K04B178Es Rsl Vishay
20P6468
Rcwpm-5150 178K 1% K M55342K04B178Es Rsl Vishay 20P6468
RCWPM-5150 178K 1% K M55342K04B178ES RSL

RCWPM-5150 178K 1% K M55342K04B178ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6468
Product Name Rcwpm-5150 178K 1% K M55342K04B178Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details