Vishay Precision Group Rcwpm-5150 16.5K 1% K M55342K04B16E5R Rs Vishay M55342K04B16E5RUL

Description
RCWPM-5150 16.5K 1% K M55342K04B16E5R RS
Description
RCWPM-5150 16.5K 1% K M55342K04B16E5R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 16.5K 1% K M55342K04B16E5R Rs Vishay - 20P6382 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 16.5K 1% K M55342K04B16E5R Rs Vishay
20P6382
Rcwpm-5150 16.5K 1% K M55342K04B16E5R Rs Vishay 20P6382
RCWPM-5150 16.5K 1% K M55342K04B16E5R RS

RCWPM-5150 16.5K 1% K M55342K04B16E5R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6382
Product Name Rcwpm-5150 16.5K 1% K M55342K04B16E5R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details