Vishay Intertechnology, Inc. RES 16.4K OHM 0.15W 0.1% 1605 M55342K04B16B4RWS

Description
RES 16.4Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 16.4Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.4K OHM 0.15W 0.1% 1605 - M55342K04B16B4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.4K OHM 0.15W 0.1% 1605
M55342K04B16B4RWS
RES 16.4K OHM 0.15W 0.1% 1605 M55342K04B16B4RWS
RES 16.4Kohm 0.15W 0.1% 1605

RES 16.4Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B16B4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B16B4RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B16B4RWS-ND
16.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

16.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B16B4RWS 764-M55342K04B16B4RWS-ND
Product Name RES 16.4K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 16400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details