Vishay Intertechnology, Inc. RES 169 OHM 0.15W 0.1% 1605 M55342K04B169ARWS

Description
RES 169ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 169ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 0.15W 0.1% 1605 - M55342K04B169ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 0.15W 0.1% 1605
M55342K04B169ARWS
RES 169 OHM 0.15W 0.1% 1605 M55342K04B169ARWS
RES 169ohm 0.15W 0.1% 1605

RES 169ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B169ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B169ARWS-ND
Chip Resistor - Surface Mount 764-M55342K04B169ARWS-ND
169 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

169 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B169ARWS 764-M55342K04B169ARWS-ND
Product Name RES 169 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 169 ohms 169 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details