Vishay Intertechnology, Inc. Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B15H0RSU

Description
Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K04B15H0RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K04B15H0RSU
Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B15H0RSU
Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K04B15H0RSU
Product Name Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details