Vishay Intertechnology, Inc. Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B15H0RS6

Description
Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B15H0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B15H0RS6
Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B15H0RS6
Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K04B15H0RS6
Product Name Res Thin Film 1505 15K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers