Vishay Precision Group Rcwpm-5150 15.4K 1% K M55342K04B15E4P Ts Vishay M55342K04B15E4PWL

Description
RCWPM-5150 15.4K 1% K M55342K04B15E4P TS
Description
RCWPM-5150 15.4K 1% K M55342K04B15E4P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 15.4K 1% K M55342K04B15E4P Ts Vishay - 20P6309 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 15.4K 1% K M55342K04B15E4P Ts Vishay
20P6309
Rcwpm-5150 15.4K 1% K M55342K04B15E4P Ts Vishay 20P6309
RCWPM-5150 15.4K 1% K M55342K04B15E4P TS

RCWPM-5150 15.4K 1% K M55342K04B15E4P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6309
Product Name Rcwpm-5150 15.4K 1% K M55342K04B15E4P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details