Vishay Precision Group Rcwpm-5150 15K 1% K M55342K04B15E0S Tsl Vishay M55342K04B15E0SWL

Description
RCWPM-5150 15K 1% K M55342K04B15E0S TSL
Description
RCWPM-5150 15K 1% K M55342K04B15E0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 15K 1% K M55342K04B15E0S Tsl Vishay - 20P6307 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 15K 1% K M55342K04B15E0S Tsl Vishay
20P6307
Rcwpm-5150 15K 1% K M55342K04B15E0S Tsl Vishay 20P6307
RCWPM-5150 15K 1% K M55342K04B15E0S TSL

RCWPM-5150 15K 1% K M55342K04B15E0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6307
Product Name Rcwpm-5150 15K 1% K M55342K04B15E0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details