Vishay Intertechnology, Inc. Res Thick Film 1505 15K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray M55342K04B15E0MWB

Description
Res Thick Film 1505 15K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 1505 15K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1505 15K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray - M55342K04B15E0MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1505 15K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray
M55342K04B15E0MWB
Res Thick Film 1505 15K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray M55342K04B15E0MWB
Res Thick Film 1505 15K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray

Res Thick Film 1505 15K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K04B15E0MWB
Product Name Res Thick Film 1505 15K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details