Vishay Precision Group Res Thin Film 1505 15 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K04B15D0RWB

Description
Res Thin Film 1505 15 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 1505 15 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 15 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray - M55342K04B15D0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 15 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
M55342K04B15D0RWB
Res Thin Film 1505 15 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K04B15D0RWB
Res Thin Film 1505 15 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1505 15 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,15Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay - 56C3776 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,15Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
56C3776
Resistor,thick Film,15Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay 56C3776
Resistor,Thick Film,15Ohms,40WV,1+/ -% Tol,100ppm-TC,1605-C ase,RM-MilStyle

Resistor,Thick Film,15Ohms,40WV,1+/-% Tol,100ppm-TC,1605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B15D0RWB 56C3776
Product Name Res Thin Film 1505 15 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,15Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers