Vishay Intertechnology, Inc. RES 15.2K OHM 0.15W 0.1% 1605 M55342K04B15B2RWS

Description
RES 15.2Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 15.2Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.2K OHM 0.15W 0.1% 1605 - M55342K04B15B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.2K OHM 0.15W 0.1% 1605
M55342K04B15B2RWS
RES 15.2K OHM 0.15W 0.1% 1605 M55342K04B15B2RWS
RES 15.2Kohm 0.15W 0.1% 1605

RES 15.2Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B15B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B15B2RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B15B2RWS-ND
15.2 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

15.2 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B15B2RWS 764-M55342K04B15B2RWS-ND
Product Name RES 15.2K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 15200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573267 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details