Vishay Intertechnology, Inc. RES 15.2K OHM 0.15W 0.1% 1605 M55342K04B15B2RT5

Description
RES 15.2Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 15.2Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.2K OHM 0.15W 0.1% 1605 - M55342K04B15B2RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.2K OHM 0.15W 0.1% 1605
M55342K04B15B2RT5
RES 15.2K OHM 0.15W 0.1% 1605 M55342K04B15B2RT5
RES 15.2Kohm 0.15W 0.1% 1605

RES 15.2Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B15B2RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B15B2RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K04B15B2RT5TR-ND
15.2 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

15.2 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B15B2RT5 764-M55342K04B15B2RT5TR-ND
Product Name RES 15.2K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 15200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-2176769-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details