Vishay Precision Group Rcwpm-5150 143K 1% K M55342K04B143Er Tsl Vishay M55342K04B143ERWL

Description
RCWPM-5150 143K 1% K M55342K04B143ER TSL
Description
RCWPM-5150 143K 1% K M55342K04B143ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 143K 1% K M55342K04B143Er Tsl Vishay - 20P6279 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 143K 1% K M55342K04B143Er Tsl Vishay
20P6279
Rcwpm-5150 143K 1% K M55342K04B143Er Tsl Vishay 20P6279
RCWPM-5150 143K 1% K M55342K04B143ER TSL

RCWPM-5150 143K 1% K M55342K04B143ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6279
Product Name Rcwpm-5150 143K 1% K M55342K04B143Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details