Vishay Precision Group Rcwpm-5150 143K 1% K M55342K04B143Er Rsl Vishay M55342K04B143ERUL

Description
RCWPM-5150 143K 1% K M55342K04B143ER RSL
Description
RCWPM-5150 143K 1% K M55342K04B143ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 143K 1% K M55342K04B143Er Rsl Vishay - 20P6278 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 143K 1% K M55342K04B143Er Rsl Vishay
20P6278
Rcwpm-5150 143K 1% K M55342K04B143Er Rsl Vishay 20P6278
RCWPM-5150 143K 1% K M55342K04B143ER RSL

RCWPM-5150 143K 1% K M55342K04B143ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6278
Product Name Rcwpm-5150 143K 1% K M55342K04B143Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details