Vishay Precision Group Res Thin Film 1505 13K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B13E0RS3

Description
Res Thin Film 1505 13K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1505 13K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 13K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B13E0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 13K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B13E0RS3
Res Thin Film 1505 13K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B13E0RS3
Res Thin Film 1505 13K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 13K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,13Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay - 56C3642 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,13Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
56C3642
Resistor,thick Film,13Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay 56C3642
Resistor,Thick Film,13KOhms,40WV,1+ /-% Tol,100ppm-TC,1605-C ase,RM-MilStyle

Resistor,Thick Film,13KOhms,40WV,1+/-% Tol,100ppm-TC,1605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B13E0RS3 56C3642
Product Name Res Thin Film 1505 13K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,13Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers