Vishay Precision Group Rcwpm-5150 137K 1% K M55342K04B137Ep Rsl Vishay M55342K04B137EPUL

Description
RCWPM-5150 137K 1% K M55342K04B137EP RSL
Description
RCWPM-5150 137K 1% K M55342K04B137EP RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 137K 1% K M55342K04B137Ep Rsl Vishay - 20P6242 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 137K 1% K M55342K04B137Ep Rsl Vishay
20P6242
Rcwpm-5150 137K 1% K M55342K04B137Ep Rsl Vishay 20P6242
RCWPM-5150 137K 1% K M55342K04B137EP RSL

RCWPM-5150 137K 1% K M55342K04B137EP RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6242
Product Name Rcwpm-5150 137K 1% K M55342K04B137Ep Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers