Vishay Precision Group Rcwpm-5150 12K 5% K M55342K04B12K0R Rsl Vishay M55342K04B12K0RUL

Description
RCWPM-5150 12K 5% K M55342K04B12K0R RSL
Description
RCWPM-5150 12K 5% K M55342K04B12K0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 12K 5% K M55342K04B12K0R Rsl Vishay - 20P6128 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 12K 5% K M55342K04B12K0R Rsl Vishay
20P6128
Rcwpm-5150 12K 5% K M55342K04B12K0R Rsl Vishay 20P6128
RCWPM-5150 12K 5% K M55342K04B12K0R RSL

RCWPM-5150 12K 5% K M55342K04B12K0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6128
Product Name Rcwpm-5150 12K 5% K M55342K04B12K0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details