Vishay Precision Group Res Thin Film 1505 12 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K04B12G0RWB

Description
Res Thin Film 1505 12 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 1505 12 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 12 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray - M55342K04B12G0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 12 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray
M55342K04B12G0RWB
Res Thin Film 1505 12 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K04B12G0RWB
Res Thin Film 1505 12 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1505 12 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,12Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay - 56C3548 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,12Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
56C3548
Resistor,thick Film,12Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay 56C3548
Resistor,Thick Film,12Ohms,40WV,2+/ -% Tol,100ppm-TC,1605-C ase,RM-MilStyle

Resistor,Thick Film,12Ohms,40WV,2+/-% Tol,100ppm-TC,1605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B12G0RWB 56C3548
Product Name Res Thin Film 1505 12 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,12Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers