Vishay Precision Group Rcwpm-5150 12.4K 1% K M55342K04B12E4R Rs Vishay M55342K04B12E4RUL

Description
RCWPM-5150 12.4K 1% K M55342K04B12E4R RS
Description
RCWPM-5150 12.4K 1% K M55342K04B12E4R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 12.4K 1% K M55342K04B12E4R Rs Vishay - 20P6114 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 12.4K 1% K M55342K04B12E4R Rs Vishay
20P6114
Rcwpm-5150 12.4K 1% K M55342K04B12E4R Rs Vishay 20P6114
RCWPM-5150 12.4K 1% K M55342K04B12E4R RS

RCWPM-5150 12.4K 1% K M55342K04B12E4R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6114
Product Name Rcwpm-5150 12.4K 1% K M55342K04B12E4R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details