Vishay Intertechnology, Inc. RES 129K OHM 0.15W 0.1% 1605 M55342K04B129BRTI

Description
RES 129Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 129Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 129K OHM 0.15W 0.1% 1605 - M55342K04B129BRTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 129K OHM 0.15W 0.1% 1605
M55342K04B129BRTI
RES 129K OHM 0.15W 0.1% 1605 M55342K04B129BRTI
RES 129Kohm 0.15W 0.1% 1605

RES 129Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B129BRTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B129BRTITR-ND
Chip Resistor - Surface Mount 764-M55342K04B129BRTITR-ND
129 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

129 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B129BRTI 764-M55342K04B129BRTITR-ND
Product Name RES 129K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 129000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details