Vishay Precision Group Rcwpm-5150 127K 1% K M55342K04B127Er Rsl Vishay M55342K04B127ERUL

Description
RCWPM-5150 127K 1% K M55342K04B127ER RSL
Description
RCWPM-5150 127K 1% K M55342K04B127ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 127K 1% K M55342K04B127Er Rsl Vishay - 20P6180 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 127K 1% K M55342K04B127Er Rsl Vishay
20P6180
Rcwpm-5150 127K 1% K M55342K04B127Er Rsl Vishay 20P6180
RCWPM-5150 127K 1% K M55342K04B127ER RSL

RCWPM-5150 127K 1% K M55342K04B127ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6180
Product Name Rcwpm-5150 127K 1% K M55342K04B127Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details