Vishay Intertechnology, Inc. Res Thick Film 1505 121 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R M55342K04B121DPTP

Description
Res Thick Film 1505 121 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 1505 121 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1505 121 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R - M55342K04B121DPTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1505 121 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
M55342K04B121DPTP
Res Thick Film 1505 121 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R M55342K04B121DPTP
Res Thick Film 1505 121 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 1505 121 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K04B121DPTP
Product Name Res Thick Film 1505 121 Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details