Vishay Precision Group Rcwpm-5150 120 2% K M55342K04B120Gr Rsl Vishay M55342K04B120GRUL

Description
RCWPM-5150 120 2% K M55342K04B120GR RSL
Description
RCWPM-5150 120 2% K M55342K04B120GR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 120 2% K M55342K04B120Gr Rsl Vishay - 20P6134 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 120 2% K M55342K04B120Gr Rsl Vishay
20P6134
Rcwpm-5150 120 2% K M55342K04B120Gr Rsl Vishay 20P6134
RCWPM-5150 120 2% K M55342K04B120GR RSL

RCWPM-5150 120 2% K M55342K04B120GR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6134
Product Name Rcwpm-5150 120 2% K M55342K04B120Gr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers