Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K04B11E0RT1V

Description
11 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
11 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K04B11E0RT1VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B11E0RT1VTR-ND
Chip Resistor - Surface Mount 764-M55342K04B11E0RT1VTR-ND
11 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

11 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 11K OHM 0.15W 1% 1605 - M55342K04B11E0RT1V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 0.15W 1% 1605
M55342K04B11E0RT1V
RES 11K OHM 0.15W 1% 1605 M55342K04B11E0RT1V
RES 11Kohm 0.15W 1% 1605

RES 11Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - M55342K04B11E0RT1V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K04B11E0RT1V
Chip Resistor - Surface Mount M55342K04B11E0RT1V
RES SMD 11K OHM 1% 0.15W 1505

RES SMD 11K OHM 1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K04B11E0RT1VTR-ND M55342K04B11E0RT1V M55342K04B11E0RT1V
Product Name Chip Resistor - Surface Mount RES 11K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573182 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details