Vishay Intertechnology, Inc. RES 11.3K OHM 0.15W 0.1% 1605 M55342K04B11B3RWS

Description
RES 11.3Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 11.3Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 0.15W 0.1% 1605 - M55342K04B11B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 0.15W 0.1% 1605
M55342K04B11B3RWS
RES 11.3K OHM 0.15W 0.1% 1605 M55342K04B11B3RWS
RES 11.3Kohm 0.15W 0.1% 1605

RES 11.3Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B11B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B11B3RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B11B3RWS-ND
11.3 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

11.3 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B11B3RWS 764-M55342K04B11B3RWS-ND
Product Name RES 11.3K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 11300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details