Vishay Intertechnology, Inc. RES 10 OHM 0.15W 5% 1605 M55342K04B10J0RWSV

Description
RES 10ohm 0.15W 5% 1605
Request a Quote Datasheet
Description
RES 10ohm 0.15W 5% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 0.15W 5% 1605 - M55342K04B10J0RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 0.15W 5% 1605
M55342K04B10J0RWSV
RES 10 OHM 0.15W 5% 1605 M55342K04B10J0RWSV
RES 10ohm 0.15W 5% 1605

RES 10ohm 0.15W 5% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B10J0RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B10J0RWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B10J0RWSV-ND
10 Ohms ±5% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

10 Ohms ±5% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B10J0RWSV 764-M55342K04B10J0RWSV-ND
Product Name RES 10 OHM 0.15W 5% 1605 Chip Resistor - Surface Mount
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers