Vishay Precision Group Res Thin Film 1505 10K Ohm 2% 3/20W ¦100ppm/¦C 0.001% SMD T/R M55342K04B10H0SS6

Description
Res Thin Film 1505 10K Ohm 2% 3/20W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote
Description
Res Thin Film 1505 10K Ohm 2% 3/20W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 10K Ohm 2% 3/20W ¦100ppm/¦C 0.001% SMD T/R - M55342K04B10H0SS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 10K Ohm 2% 3/20W ¦100ppm/¦C 0.001% SMD T/R
M55342K04B10H0SS6
Res Thin Film 1505 10K Ohm 2% 3/20W ¦100ppm/¦C 0.001% SMD T/R M55342K04B10H0SS6
Res Thin Film 1505 10K Ohm 2% 3/20W ¦100ppm/¦C 0.001% SMD T/R

Res Thin Film 1505 10K Ohm 2% 3/20W ¦100ppm/¦C 0.001% SMD T/R

Supplier's Site
Resistor,thick Film,10Kohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay - 56C3285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,10Kohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
56C3285
Resistor,thick Film,10Kohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay 56C3285
Resistor,Thick Film,10KOhms,40WV,2+ /-% Tol,100ppm-TC,1605-C ase,RM-MilStyle

Resistor,Thick Film,10KOhms,40WV,2+/-% Tol,100ppm-TC,1605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B10H0SS6 56C3285
Product Name Res Thin Film 1505 10K Ohm 2% 3/20W ¦100ppm/¦C 0.001% SMD T/R Resistor,thick Film,10Kohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details