Vishay Precision Group Rcwpm-5150 10K 1% K M55342K04B10E0P Tsl Vishay M55342K04B10E0PWL

Description
RCWPM-5150 10K 1% K M55342K04B10E0P TSL
Description
RCWPM-5150 10K 1% K M55342K04B10E0P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 10K 1% K M55342K04B10E0P Tsl Vishay - 20P5913 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 10K 1% K M55342K04B10E0P Tsl Vishay
20P5913
Rcwpm-5150 10K 1% K M55342K04B10E0P Tsl Vishay 20P5913
RCWPM-5150 10K 1% K M55342K04B10E0P TSL

RCWPM-5150 10K 1% K M55342K04B10E0P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5913
Product Name Rcwpm-5150 10K 1% K M55342K04B10E0P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details