Vishay Precision Group Rcwpm-5150 10K 1% K M55342K04B10E0M Rsl Vishay M55342K04B10E0MUL

Description
RCWPM-5150 10K 1% K M55342K04B10E0M RSL
Description
RCWPM-5150 10K 1% K M55342K04B10E0M RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 10K 1% K M55342K04B10E0M Rsl Vishay - 20P5910 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 10K 1% K M55342K04B10E0M Rsl Vishay
20P5910
Rcwpm-5150 10K 1% K M55342K04B10E0M Rsl Vishay 20P5910
RCWPM-5150 10K 1% K M55342K04B10E0M RSL

RCWPM-5150 10K 1% K M55342K04B10E0M RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5910
Product Name Rcwpm-5150 10K 1% K M55342K04B10E0M Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details