Vishay Intertechnology, Inc. SMD,1505,.15W,10K,0.1%,100PPM,R FAIL RATE,BULK M55342K04B10B4RWS

Description
SMD,1505,.15W,10K,0. 1%,100PPM,R FAIL RATE,BULK
Request a Quote Datasheet
Description
SMD,1505,.15W,10K,0. 1%,100PPM,R FAIL RATE,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1505,.15W,10K,0.1%,100PPM,R FAIL RATE,BULK - M55342K04B10B4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1505,.15W,10K,0.1%,100PPM,R FAIL RATE,BULK
M55342K04B10B4RWS
SMD,1505,.15W,10K,0.1%,100PPM,R FAIL RATE,BULK M55342K04B10B4RWS
SMD,1505,.15W,10K,0. 1%,100PPM,R FAIL RATE,BULK

SMD,1505,.15W,10K,0.1%,100PPM,R FAIL RATE,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B10B4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B10B4RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B10B4RWS-ND
10.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

10.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B10B4RWS 764-M55342K04B10B4RWS-ND
Product Name SMD,1505,.15W,10K,0.1%,100PPM,R FAIL RATE,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details