Vishay Precision Group Res Thin Film 1505 105 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B105DRS2

Description
Res Thin Film 1505 105 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1505 105 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 105 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B105DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 105 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B105DRS2
Res Thin Film 1505 105 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B105DRS2
Res Thin Film 1505 105 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 105 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Rcwpm-5150 105 1% K M55342K04B105Dr S83 Vishay - 45W5959 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 105 1% K M55342K04B105Dr S83 Vishay
45W5959
Rcwpm-5150 105 1% K M55342K04B105Dr S83 Vishay 45W5959
RCWPM-5150 105 1% K M55342K04B105DR S83

RCWPM-5150 105 1% K M55342K04B105DR S83

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B105DRS2 45W5959
Product Name Res Thin Film 1505 105 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Rcwpm-5150 105 1% K M55342K04B105Dr S83 Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers