Vishay Precision Group Rcwpm-5150 102K 1% K M55342K04B102Er Rsl Vishay M55342K04B102ERUL

Description
RCWPM-5150 102K 1% K M55342K04B102ER RSL
Description
RCWPM-5150 102K 1% K M55342K04B102ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 102K 1% K M55342K04B102Er Rsl Vishay - 20P6004 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 102K 1% K M55342K04B102Er Rsl Vishay
20P6004
Rcwpm-5150 102K 1% K M55342K04B102Er Rsl Vishay 20P6004
RCWPM-5150 102K 1% K M55342K04B102ER RSL

RCWPM-5150 102K 1% K M55342K04B102ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6004
Product Name Rcwpm-5150 102K 1% K M55342K04B102Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details