Vishay Precision Group Rcwpm-5150 100K 10% K M55342K04B100Nr Rs Vishay M55342K04B100NRUL

Description
RCWPM-5150 100K 10% K M55342K04B100NR RS
Description
RCWPM-5150 100K 10% K M55342K04B100NR RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 100K 10% K M55342K04B100Nr Rs Vishay - 20P6000 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 100K 10% K M55342K04B100Nr Rs Vishay
20P6000
Rcwpm-5150 100K 10% K M55342K04B100Nr Rs Vishay 20P6000
RCWPM-5150 100K 10% K M55342K04B100NR RS

RCWPM-5150 100K 10% K M55342K04B100NR RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P6000
Product Name Rcwpm-5150 100K 10% K M55342K04B100Nr Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details