Vishay Intertechnology, Inc. RES 100K OHM 0.15W 2% 1605 M55342K04B100HRWSV

Description
RES 100Kohm 0.15W 2% 1605
Request a Quote Datasheet
Description
RES 100Kohm 0.15W 2% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 0.15W 2% 1605 - M55342K04B100HRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 0.15W 2% 1605
M55342K04B100HRWSV
RES 100K OHM 0.15W 2% 1605 M55342K04B100HRWSV
RES 100Kohm 0.15W 2% 1605

RES 100Kohm 0.15W 2% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B100HRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B100HRWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B100HRWSV-ND
100 kOhms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

100 kOhms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B100HRWSV 764-M55342K04B100HRWSV-ND
Product Name RES 100K OHM 0.15W 2% 1605 Chip Resistor - Surface Mount
Resistance Range 100000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details